LABEL, SELF ADHESIVE 12.7X36.5MM 10000PC; Marker Type:Self Laminating; Legend:-; Marker Dimensions:12.7mm x 36.5mm; Marker Material:Vinyl Film; Legend Colour:-; Marker Colour:White; Product Range:SB Series; Accessory Type:Label RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Markers and Cable Markers |
| Product Number | 29K8338 |
| Product Name | Label, Self Adhesive 12.7X36.5Mm 10000Pc; Marker Type Raychem Te Connectivity |
| Wire & Cable Markers | Pre-printed Markers |