TE Connectivity ™ RF Amplifiers - SA90-0001 SA90-0001

Description
Manufacturer: Tyco Electronics Win Source Part Number: 1246167-SA90-0001 Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Tyco Electronics Win Source Part Number: 1246167-SA90-0001 Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - SA90-0001
1246167-SA90-0001
RF Amplifiers - SA90-0001 1246167-SA90-0001
Manufacturer: Tyco Electronics Win Source Part Number: 1246167-SA90-0001 Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Tyco Electronics
Win Source Part Number: 1246167-SA90-0001
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 1246167-SA90-0001
Product Name RF Amplifiers - SA90-0001
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-6000-18000-25-50 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 6000 to 18000 MHz
Minimum Gain 25 dB
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
ADM-5931CH, Broadband Distributed Amplifier - ADM-5931CH - Marki Microwave LLC
Specs
Frequency Range 0.0 to 28000 MHz
Package Type bare-die
View Details