TE Connectivity RF Antennas SA24-90-17-WB

Description
2.4GHz Wi-Fi, WiMax™ Panel RF Antenna 2.3GHz ~ 2.7GHz 17dBi N Type Female Bracket Mount
Request a Quote Datasheet
Description
2.4GHz Wi-Fi, WiMax™ Panel RF Antenna 2.3GHz ~ 2.7GHz 17dBi N Type Female Bracket Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - SA24-90-17-WB-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
SA24-90-17-WB-ND
RF Antennas SA24-90-17-WB-ND
2.4GHz Wi-Fi, WiMax™ Panel RF Antenna 2.3GHz ~ 2.7GHz 17dBi N Type Female Bracket Mount

2.4GHz Wi-Fi, WiMax™ Panel RF Antenna 2.3GHz ~ 2.7GHz 17dBi N Type Female Bracket Mount

Buy Now Datasheet
RF Antennas - SA24-90-17-WB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
SA24-90-17-WB
RF Antennas SA24-90-17-WB
2.4GHz Wi-Fi, WiMax™ Panel RF Antenna 2.3GHz ~ 2.7GHz 17dBi N Type Female Bracket Mount

2.4GHz Wi-Fi, WiMax™ Panel RF Antenna 2.3GHz ~ 2.7GHz 17dBi N Type Female Bracket Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number SA24-90-17-WB-ND SA24-90-17-WB
Product Name RF Antennas RF Antennas
Applications Modem or Wireless Network; Wi-Fi, WiMax™ Wi-Fi, WiMax™
Primary Frequency Range 2400.0 MHz
Gain 17 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2330-EC3158-ND - DigiKey
ifm efector inc.
Specs
Applications Cellular or PCS Terminal; GPS; BeiDou, Galileo, GLONASS, GNSS, LTE
Primary Frequency Range 829.0 to 2495.0 MHz
Technology Type Dome
View Details
mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details