TE Connectivity Antennas S9025PRSMF

Description
Configuration Features Antenna Style : Panel Antenna Type : Panel Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : RFID Primary Application : RFID Mechanical Attachment Mounting Type : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor, Indoor Directionality : Directional Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 902 - 928 Frequency Category : 902 - 930 Gain (Max) (DB) : 5.5 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Panel Antenna Type : Panel Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : RFID Primary Application : RFID Mechanical Attachment Mounting Type : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor, Indoor Directionality : Directional Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 902 - 928 Frequency Category : 902 - 930 Gain (Max) (DB) : 5.5 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - S9025PRSMF - TE Connectivity
Berwyn, PA, United States
Antennas
S9025PRSMF
Antennas S9025PRSMF
Configuration Features Antenna Style : Panel Antenna Type : Panel Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : RFID Primary Application : RFID Mechanical Attachment Mounting Type : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor, Indoor Directionality : Directional Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 902 - 928 Frequency Category : 902 - 930 Gain (Max) (DB) : 5.5 Peak Gain (DBI) : 3 < 6

Configuration Features


  • Antenna Style : Panel
  • Antenna Type : Panel
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Industry Standards


  • Communication Protocol : RFID
  • Primary Application : RFID

Mechanical Attachment


  • Mounting Type : Stud/Screw/Lug Mount

Operation/Application


  • Antenna Environment : Outdoor, Indoor
  • Directionality : Directional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : SMA

Signal Characteristics


  • Frequency Band (MHZ) : 902 - 928
  • Frequency Category : 902 - 930
  • Gain (Max) (DB) : 5.5
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
RF Antennas - S9025PRSMF-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
S9025PRSMF-ND
RF Antennas S9025PRSMF-ND
915MHz General Purpose Panel RF Antenna 902MHz ~ 928MHz 5.5dBi N Female, RP-TNC Female, RP-SMA Female, SMA Female Surface Mount

915MHz General Purpose Panel RF Antenna 902MHz ~ 928MHz 5.5dBi N Female, RP-TNC Female, RP-SMA Female, SMA Female Surface Mount

Buy Now Datasheet
RF Antennas - S9025PRSMF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
S9025PRSMF
RF Antennas S9025PRSMF
915MHz General Purpose Panel RF Antenna 902MHz ~ 928MHz 5.5dBi N Female, RP-TNC Female, RP-SMA Female, SMA Female Surface Mount

915MHz General Purpose Panel RF Antenna 902MHz ~ 928MHz 5.5dBi N Female, RP-TNC Female, RP-SMA Female, SMA Female Surface Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number S9025PRSMF S9025PRSMF-ND S9025PRSMF
Product Name Antennas RF Antennas RF Antennas
Applications RFID General Purpose General Purpose
Pattern Type Directional
Primary Frequency Range 902.0 to 928.0 MHz 915.0 MHz
Gain 3 to 6 dB 5.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2195849-2 - TE Connectivity
TE Connectivity
Specs
Applications ISM, LoRaWAN, Zigbee
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2108921-1 - TE Connectivity
TE Connectivity
Specs
Applications 5G, Cellular, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2-1513472-2 - TE Connectivity
Specs
Applications Wi-Fi, Bluetooth
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 001-0012 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 5850.0 MHz
View Details
4 suppliers