TE Connectivity Antennas S9025PLRTN

Description
Configuration Features Antenna Style : Panel Antenna Type : Panel Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : RFID Primary Application : RFID Mechanical Attachment Mounting Type : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor, Indoor Directionality : Directional Product Type Features Antenna Product Type : Antenna Antenna Termination : TNC, RP-TNC Signal Characteristics Frequency Band (MHZ) : 902 - 928 Frequency Category : 902 - 930 Gain (Max) (DB) : 5.5 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Panel Antenna Type : Panel Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : RFID Primary Application : RFID Mechanical Attachment Mounting Type : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor, Indoor Directionality : Directional Product Type Features Antenna Product Type : Antenna Antenna Termination : TNC, RP-TNC Signal Characteristics Frequency Band (MHZ) : 902 - 928 Frequency Category : 902 - 930 Gain (Max) (DB) : 5.5 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - S9025PLRTN - TE Connectivity
Berwyn, PA, United States
Antennas
S9025PLRTN
Antennas S9025PLRTN
Configuration Features Antenna Style : Panel Antenna Type : Panel Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : RFID Primary Application : RFID Mechanical Attachment Mounting Type : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor, Indoor Directionality : Directional Product Type Features Antenna Product Type : Antenna Antenna Termination : TNC, RP-TNC Signal Characteristics Frequency Band (MHZ) : 902 - 928 Frequency Category : 902 - 930 Gain (Max) (DB) : 5.5 Peak Gain (DBI) : 3 < 6

Configuration Features


  • Antenna Style : Panel
  • Antenna Type : Panel
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Industry Standards


  • Communication Protocol : RFID
  • Primary Application : RFID

Mechanical Attachment


  • Mounting Type : Stud/Screw/Lug Mount

Operation/Application


  • Antenna Environment : Outdoor, Indoor
  • Directionality : Directional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : TNC, RP-TNC

Signal Characteristics


  • Frequency Band (MHZ) : 902 - 928
  • Frequency Category : 902 - 930
  • Gain (Max) (DB) : 5.5
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
RFID Antennas - S9025PLRTN-ND - DigiKey
Thief River Falls, MN, United States
RFID Antennas
S9025PLRTN-ND
RFID Antennas S9025PLRTN-ND
RF Antenna

RF Antenna

Buy Now Datasheet
RF Antennas - S9025PLRTN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
S9025PLRTN
RF Antennas S9025PLRTN
RF Antenna

RF Antenna

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number S9025PLRTN S9025PLRTN-ND S9025PLRTN
Product Name Antennas RFID Antennas RF Antennas
Applications RFID RFID
Pattern Type Directional
Primary Frequency Range 902.0 to 928.0 MHz 902.0 to 928.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2-2118909-4 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
Antenna Unit - 1513151-1 - Richardson RFPD
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 4 dB
View Details
7 suppliers
Antennas - 0600-00030 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; LoRaWAN
Pattern Type Omni directional
Primary Frequency Range 902.0 to 928.0 MHz
View Details
2 suppliers
Antennas - 1-2108792-6 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers