TE Connectivity Antennas S9025PLRASMAF

Description
Configuration Features Antenna Style : Panel Antenna Type : Panel Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Primary Application : RFID Wireless Application : RFID Mechanical Attachment Mounting Type : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor, Indoor Directionality : Directional Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 902 - 928 Frequency Category : 902 - 930 Gain (Max) (DB) : 5.5 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Panel Antenna Type : Panel Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Primary Application : RFID Wireless Application : RFID Mechanical Attachment Mounting Type : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor, Indoor Directionality : Directional Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 902 - 928 Frequency Category : 902 - 930 Gain (Max) (DB) : 5.5 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - S9025PLRASMAF - TE Connectivity
Berwyn, PA, United States
Configuration Features Antenna Style : Panel Antenna Type : Panel Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Primary Application : RFID Wireless Application : RFID Mechanical Attachment Mounting Type : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor, Indoor Directionality : Directional Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 902 - 928 Frequency Category : 902 - 930 Gain (Max) (DB) : 5.5 Peak Gain (DBI) : 3 < 6

Configuration Features


  • Antenna Style : Panel
  • Antenna Type : Panel
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Industry Standards


  • Primary Application : RFID
  • Wireless Application : RFID

Mechanical Attachment


  • Mounting Type : Stud/Screw/Lug Mount

Operation/Application


  • Antenna Environment : Outdoor, Indoor
  • Directionality : Directional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : SMA

Signal Characteristics


  • Frequency Band (MHZ) : 902 - 928
  • Frequency Category : 902 - 930
  • Gain (Max) (DB) : 5.5
  • Peak Gain (DBI) : 3 < 6
Buy Now
RF Antennas - 994-1200-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
994-1200-ND
RF Antennas 994-1200-ND
915MHz Panel RF Antenna 902MHz ~ 928MHz Surface Mount

915MHz Panel RF Antenna 902MHz ~ 928MHz Surface Mount

Buy Now Datasheet
RF Antennas - S9025PLRASMAF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
S9025PLRASMAF
RF Antennas S9025PLRASMAF
915MHz Panel RF Antenna 902MHz ~ 928MHz Surface Mount

915MHz Panel RF Antenna 902MHz ~ 928MHz Surface Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number S9025PLRASMAF 994-1200-ND S9025PLRASMAF
Product Name Antennas RF Antennas RF Antennas
Applications Modem or Wireless Network; RFID; RFID RF Antennas
Pattern Type Directional
Primary Frequency Range 902.0 to 928.0 MHz 915.0 MHz
Gain 3 to 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2118308-4 - TE Connectivity
TE Connectivity
Specs
Applications Cat-M/NB-IoT, Cellular, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
RF Antennas - 0600-00012-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 2400.0 MHz
Gain 5 dB
View Details
Antennas - 2195632-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GSM 1800, CDMA 1900, Cellular, GSM 900, GSM
Polarization Linear
Primary Frequency Range 880.0 to 1990.0 MHz
View Details
5 suppliers
Antennas - 2246667-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Vertical
View Details
4 suppliers