Impulse Relay DPDT (2 Form C) 6VDC Coil Chassis Mount
S89R11DAC1-6=SOLENOI
RELAY IMPULSE DPDT 15A 6V
Industrial Relays DPDT 15A 6VDC 5.8Ohm IMPULSE,LATCH RELAY
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | PB2097-ND | 23C8963 | S89R11DAC1-6 | S89R11DAC1-6 |
| Product Name | Power Relays, Over 2 Amps | S89R11Dac1-6=Solenoids Potter&brumfield Te Connectivity | Relays - Power Relays, Over 2 Amps | Industrial Relays |
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | ||
| Poles | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Double Throw | Double Throw |