Impulse Relay DPDT (2 Form C) 24VAC Coil Chassis Mount
Industrial Relays DPDT 15A QC 24VAC
Socket Mounting, 15 A , 24 VAC Voltage, 8.7 Ohms Coil Resistance, Industrial Relay
RELAY IMPULSE DPDT 15A 24V
RELAY, DPDT, 250VAC, 125VDC, 15A; Contact Configuration:DPDT; Coil Voltage:24VAC; Contact Current:15A; Product Range:S89R Series; Relay Mounting:Panel Mount; Coil Type:Latching Single Coil; Contact Voltage VAC:250VAC
| DigiKey | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | PB1937-ND | S89R11AAC1-24 | 70199297 | S89R11AAC1-24 | 77B3060 |
| Product Name | Power Relays, Over 2 Amps | Industrial Relays | Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 15A;Ctrl-V 24AC;Vol-Rtg 125/250AC;Socket Mnt | Relays - Power Relays, Over 2 Amps | Relay, Dpdt, 250Vac, 125Vdc, 15A; Contact Configuration Potter&brumfield Te Connectivity |
| Mounting | Chassis Mount | Socket or Plug-in Style | Bracket (Flange) Mount; Chassis Mount | Panel; Panel Mount | |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | |
| Operating Temp | 14 to 140 F (-10 to 60 C) | 14 to 140 F (-10 to 60 C) | |||
| AC Coil Voltage | 24 volts | 24 volts | 24 volts |