TE Connectivity Antennas S8963B

Description
Configuration Features Antenna Style : Stick/Baton Antenna Type : Baton/Stick Band Type : Single Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .58 M  [1.91 FT ] Industry Standards Communication Protocol : ISM, LoRaWAN Primary Application : LoRaWAN, ISM Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Indoor, Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 896 - 960 Frequency Category : 901 - 941 Gain (Max) (DB) : 3 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Stick/Baton Antenna Type : Baton/Stick Band Type : Single Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .58 M  [1.91 FT ] Industry Standards Communication Protocol : ISM, LoRaWAN Primary Application : LoRaWAN, ISM Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Indoor, Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 896 - 960 Frequency Category : 901 - 941 Gain (Max) (DB) : 3 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - S8963B - TE Connectivity
Berwyn, PA, United States
Antennas
S8963B
Antennas S8963B
Configuration Features Antenna Style : Stick/Baton Antenna Type : Baton/Stick Band Type : Single Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .58 M  [1.91 FT ] Industry Standards Communication Protocol : ISM, LoRaWAN Primary Application : LoRaWAN, ISM Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Indoor, Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 896 - 960 Frequency Category : 901 - 941 Gain (Max) (DB) : 3 Peak Gain (DBI) : 0 < 3

Configuration Features


  • Antenna Style : Stick/Baton
  • Antenna Type : Baton/Stick
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Dimensions


  • Cable Length : .58 M  [1.91 FT ]

Industry Standards


  • Communication Protocol : ISM, LoRaWAN
  • Primary Application : LoRaWAN, ISM

Mechanical Attachment


  • Mounting Method : Pole/Mast/Bracket Mount

Operation/Application


  • Antenna Environment : Indoor, Outdoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : N-type

Signal Characteristics


  • Frequency Band (MHZ) : 896 - 960
  • Frequency Category : 901 - 941
  • Gain (Max) (DB) : 3
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet
RF Antennas - S8963B-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
S8963B-ND
RF Antennas S8963B-ND
RF Antenna

RF Antenna

Buy Now Datasheet
RF Antennas - S8963B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
S8963B
RF Antennas S8963B
RF Antenna

RF Antenna

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number S8963B S8963B-ND S8963B
Product Name Antennas RF Antennas RF Antennas
Applications LoRaWAN, ISM General Purpose
Pattern Type Omni directional
Primary Frequency Range 896.0 to 960.0 MHz 928.0 MHz
Gain 0.0 to 3 dB 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2195765-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; ZigBee, Wi-Fi, GNSS, GPS, Bluetooth
Polarization Linear
Primary Frequency Range 1570.0 to 2500.0 MHz
View Details
5 suppliers
Antennas - 2118308-5 - TE Connectivity
TE Connectivity
Specs
Applications Cat-M/NB-IoT, Wi-Fi, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 1513381-1 - TE Connectivity
TE Connectivity
Specs
Applications UWB, 5G
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 2118308-8 - TE Connectivity
TE Connectivity
Specs
Applications Cat-M/NB-IoT, Cellular, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers