TE Connectivity Antennas S8960B

Description
Configuration Features Antenna Style : Stick/Baton Antenna Type : Baton/Stick Band Type : Single Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .43 M  [1.41 FT ] Industry Standards Communication Protocol : ISM, LoRaWAN Primary Application : LoRaWAN, ISM Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Indoor, Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 896 - 960 Frequency Category : 901 - 941 Gain (Max) (DB) : 0 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Stick/Baton Antenna Type : Baton/Stick Band Type : Single Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .43 M  [1.41 FT ] Industry Standards Communication Protocol : ISM, LoRaWAN Primary Application : LoRaWAN, ISM Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Indoor, Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 896 - 960 Frequency Category : 901 - 941 Gain (Max) (DB) : 0 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - S8960B - TE Connectivity
Berwyn, PA, United States
Antennas
S8960B
Antennas S8960B
Configuration Features Antenna Style : Stick/Baton Antenna Type : Baton/Stick Band Type : Single Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .43 M  [1.41 FT ] Industry Standards Communication Protocol : ISM, LoRaWAN Primary Application : LoRaWAN, ISM Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Indoor, Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 896 - 960 Frequency Category : 901 - 941 Gain (Max) (DB) : 0 Peak Gain (DBI) : 0 < 3

Configuration Features


  • Antenna Style : Stick/Baton
  • Antenna Type : Baton/Stick
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Dimensions


  • Cable Length : .43 M  [1.41 FT ]

Industry Standards


  • Communication Protocol : ISM, LoRaWAN
  • Primary Application : LoRaWAN, ISM

Mechanical Attachment


  • Mounting Method : Pole/Mast/Bracket Mount

Operation/Application


  • Antenna Environment : Indoor, Outdoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : N-type

Signal Characteristics


  • Frequency Band (MHZ) : 896 - 960
  • Frequency Category : 901 - 941
  • Gain (Max) (DB) : 0
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet
RF Antennas - S8960B-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
S8960B-ND
RF Antennas S8960B-ND
928MHz WiMax™ Whip, Straight RF Antenna 896MHz ~ 960MHz N Type Female Bracket Mount

928MHz WiMax™ Whip, Straight RF Antenna 896MHz ~ 960MHz N Type Female Bracket Mount

Buy Now Datasheet
RF Antennas - S8960B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
S8960B
RF Antennas S8960B
928MHz WiMax™ Whip, Straight RF Antenna 896MHz ~ 960MHz N Type Female Bracket Mount

928MHz WiMax™ Whip, Straight RF Antenna 896MHz ~ 960MHz N Type Female Bracket Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number S8960B S8960B-ND S8960B
Product Name Antennas RF Antennas RF Antennas
Applications LoRaWAN, ISM Modem or Wireless Network; WiMax™ WiMax™
Pattern Type Omni directional
Primary Frequency Range 896.0 to 960.0 MHz 928.0 MHz
Gain 0.0 to 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1513434-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; LTE, GSM 1800, GSM 900
Polarization Linear
Primary Frequency Range 880.0 to 1880.0 MHz
View Details
5 suppliers
Antennas - 2108921-7 - TE Connectivity
TE Connectivity
Specs
Applications Cat-M/NB-IoT, Cellular, 5G
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2195966-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 2195761-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GPS, GNSS
Polarization Right Hand Circular
Primary Frequency Range 1559.0 to 1606.0 MHz
View Details
5 suppliers