TE Connectivity Power Relays, Over 2 Amps S87R11A2B1D1120

Description
General Purpose Relay DPDT (2 Form C) 120VAC Coil Chassis Mount
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) 120VAC Coil Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB511-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB511-ND
Power Relays, Over 2 Amps PB511-ND
General Purpose Relay DPDT (2 Form C) 120VAC Coil Chassis Mount

General Purpose Relay DPDT (2 Form C) 120VAC Coil Chassis Mount

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
S87R11A2B1D1120
Relays - Power Relays, Over 2 Amps S87R11A2B1D1120
RELAY GEN PURPOSE DPDT 20A 120V

RELAY GEN PURPOSE DPDT 20A 120V

Supplier's Site
Relay, Dpdt, 277Vac, 20A; Contact Configuration Potter&brumfield Te Connectivity - 17M2956 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 277Vac, 20A; Contact Configuration Potter&brumfield Te Connectivity
17M2956
Relay, Dpdt, 277Vac, 20A; Contact Configuration Potter&brumfield Te Connectivity 17M2956
RELAY, DPDT, 277VAC, 20A; Contact Configuration:DPDT; Coil Voltage:120VAC; Contact Current:20A; Product Range:S87R Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Relay Terminals:Quick Connect

RELAY, DPDT, 277VAC, 20A; Contact Configuration:DPDT; Coil Voltage:120VAC; Contact Current:20A; Product Range:S87R Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Relay Terminals:Quick Connect

Supplier's Site Datasheet
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 20A;Ctrl-V 120AC;Vol-Rtg 277AC;UL, CSA, RoHS - 70199128 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 20A;Ctrl-V 120AC;Vol-Rtg 277AC;UL, CSA, RoHS
70199128
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 20A;Ctrl-V 120AC;Vol-Rtg 277AC;UL, CSA, RoHS 70199128
General Purpose Industrial Relay The contact arrangement is 2 Form C, DPDT, 2 C⁄O The coil resistance of the relay is 800 Ohms.

General Purpose Industrial Relay

  • The contact arrangement is 2 Form C, DPDT, 2 C⁄O
    The coil resistance of the relay is 800 Ohms.
Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number PB511-ND S87R11A2B1D1120 17M2956 70199128
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Relay, Dpdt, 277Vac, 20A; Contact Configuration Potter&brumfield Te Connectivity Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 20A;Ctrl-V 120AC;Vol-Rtg 277AC;UL, CSA, RoHS
Relay Type General General
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount Panel; Panel Mount
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw Double Throw
Operating Temp 14 to 149 F (-10 to 65 C) 14 to 149 F (-10 to 65 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Industrial Relay - 700-CF400F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details