TE Connectivity Antennas S8658WPL12NF

Description
Configuration Features Antenna Type : Panel Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : RFID Primary Application : RFID Mechanical Attachment Mounting Type : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Outdoor, Indoor Directionality : Directional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 865 - 960 Frequency Category : 698 - 960 Peak Gain (DBI) : > 6
Request a Quote Datasheet
Description
Configuration Features Antenna Type : Panel Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : RFID Primary Application : RFID Mechanical Attachment Mounting Type : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Outdoor, Indoor Directionality : Directional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 865 - 960 Frequency Category : 698 - 960 Peak Gain (DBI) : > 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - S8658WPL12NF - TE Connectivity
Berwyn, PA, United States
Configuration Features Antenna Type : Panel Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : RFID Primary Application : RFID Mechanical Attachment Mounting Type : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Outdoor, Indoor Directionality : Directional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 865 - 960 Frequency Category : 698 - 960 Peak Gain (DBI) : > 6

Configuration Features


  • Antenna Type : Panel
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Industry Standards


  • Communication Protocol : RFID
  • Primary Application : RFID

Mechanical Attachment


  • Mounting Type : Pole/Mast/Bracket Mount

Operation/Application


  • Antenna Environment : Outdoor, Indoor
  • Directionality : Directional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : N-type

Signal Characteristics


  • Frequency Band (MHZ) : 865 - 960
  • Frequency Category : 698 - 960
  • Peak Gain (DBI) : > 6
Buy Now
RF Antennas - S8658WPL12NF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
S8658WPL12NF
RF Antennas S8658WPL12NF
RF Antenna

RF Antenna

Buy Now Datasheet

Technical Specifications

  TE Connectivity Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number S8658WPL12NF S8658WPL12NF
Product Name Antennas RF Antennas
Applications RFID
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108965-4 - TE Connectivity
TE Connectivity
Specs
Applications UWB
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 2195767-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; 5G, GPS
Polarization Right Hand Circular
Primary Frequency Range 1572.0 to 1578.0 MHz
View Details
5 suppliers
Antennas - 0600-00057 - TE Connectivity
TE Connectivity
Specs
Applications Bluetooth
Pattern Type Omni directional
Polarization Vertical
View Details
2 suppliers
Antennas - 2108948-7 - TE Connectivity
TE Connectivity
Specs
Applications Cellular, 5G, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers