TE Connectivity RF Antennas S8658WPL-T-01

Description
912MHz Panel RF Antenna 865MHz ~ 960MHz 8.5dBic TNC Male Chassis Mount
Datasheet
Description
912MHz Panel RF Antenna 865MHz ~ 960MHz 8.5dBic TNC Male Chassis Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - S8658WPL-T-01 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
S8658WPL-T-01
RF Antennas S8658WPL-T-01
912MHz Panel RF Antenna 865MHz ~ 960MHz 8.5dBic TNC Male Chassis Mount

912MHz Panel RF Antenna 865MHz ~ 960MHz 8.5dBic TNC Male Chassis Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number S8658WPL-T-01
Product Name RF Antennas
Technology Type Panel; Panel
Unlock Full Specs
to access all available technical data

Similar Products

Rf Antenna - 875-0600-00010 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
View Details
2 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 824.0 to 5875.0 MHz
Gain 1.9 dB
View Details