TE Connectivity Antennas S8658PL12NFB

Description
Configuration Features Antenna Style : Panel Antenna Type : Panel Band Type : Single Band Mounting Location : External Port Configuration : Single Port Electrical Characteristics Antenna Operation : Passive VSWR (Max) : < 1.5 Industry Standards Communication Protocol : RFID IP Rating : Not Tested Primary Application : RFID Mechanical Attachment Mount Product Type : Wall Mounting Method : Wall/Ceiling Mount Polarization : Right Hand Circular Operation/Applicatio n Antenna Environment : Indoor Directionality : Directional Option : Connector Preinstalled Wireless Standard : 868 ISM Other Precision Level : Standard Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 865 - 868 Frequency Category : 862 - 870 Gain (Max) (DB) : 8 Peak Gain (DBI) : > 6
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Panel Antenna Type : Panel Band Type : Single Band Mounting Location : External Port Configuration : Single Port Electrical Characteristics Antenna Operation : Passive VSWR (Max) : < 1.5 Industry Standards Communication Protocol : RFID IP Rating : Not Tested Primary Application : RFID Mechanical Attachment Mount Product Type : Wall Mounting Method : Wall/Ceiling Mount Polarization : Right Hand Circular Operation/Applicatio n Antenna Environment : Indoor Directionality : Directional Option : Connector Preinstalled Wireless Standard : 868 ISM Other Precision Level : Standard Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 865 - 868 Frequency Category : 862 - 870 Gain (Max) (DB) : 8 Peak Gain (DBI) : > 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - S8658PL12NFB - TE Connectivity
Berwyn, PA, United States
Configuration Features Antenna Style : Panel Antenna Type : Panel Band Type : Single Band Mounting Location : External Port Configuration : Single Port Electrical Characteristics Antenna Operation : Passive VSWR (Max) : < 1.5 Industry Standards Communication Protocol : RFID IP Rating : Not Tested Primary Application : RFID Mechanical Attachment Mount Product Type : Wall Mounting Method : Wall/Ceiling Mount Polarization : Right Hand Circular Operation/Applicatio n Antenna Environment : Indoor Directionality : Directional Option : Connector Preinstalled Wireless Standard : 868 ISM Other Precision Level : Standard Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 865 - 868 Frequency Category : 862 - 870 Gain (Max) (DB) : 8 Peak Gain (DBI) : > 6

Configuration Features


  • Antenna Style : Panel
  • Antenna Type : Panel
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Electrical Characteristics


  • Antenna Operation : Passive
  • VSWR (Max) : < 1.5

Industry Standards


  • Communication Protocol : RFID
  • IP Rating : Not Tested
  • Primary Application : RFID

Mechanical Attachment


  • Mount Product Type : Wall
  • Mounting Method : Wall/Ceiling Mount
  • Polarization : Right Hand Circular

Operation/Application


  • Antenna Environment : Indoor
  • Directionality : Directional
  • Option : Connector Preinstalled
  • Wireless Standard : 868 ISM

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : N-type

Signal Characteristics


  • Frequency Band (MHZ) : 865 - 868
  • Frequency Category : 862 - 870
  • Gain (Max) (DB) : 8
  • Peak Gain (DBI) : > 6
Buy Now
RF Antennas - 994-S8658PL12NFB-ND - DigiKey
Thief River Falls, MN, United States
PANEL,LHCP,12IN,NF,8 65-868MHZ,8D

PANEL,LHCP,12IN,NF,865-868MHZ,8D

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number S8658PL12NFB 994-S8658PL12NFB-ND
Product Name Antennas RF Antennas
Applications RFID General Purpose
Pattern Type Directional
Polarization Right Hand Circular
Primary Frequency Range 865.0 to 868.0 MHz 866.5 MHz
Gain 6 dB 8.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 0600-00010-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 2400.0 MHz
Gain 5 dB
View Details
2 suppliers
Antennas - 1513157-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GSM 900
Polarization Linear
Primary Frequency Range 880.0 to 960.0 MHz
View Details
4 suppliers
Antennas - 0600-00025 - TE Connectivity
TE Connectivity
Specs
Applications ISM
Pattern Type Omni directional
Primary Frequency Range 902.0 to 928.0 MHz
View Details
4 suppliers