TE Connectivity Antennas S8655PLRSMF

Description
Configuration Features Antenna Style : External Antenna Type : Panel Number of Ports : 1 Industry Standards Wireless Application : RFID Product Type Features Antenna Connector Type : RP-SMA Male Signal Characteristics Frequency Band (MHZ) : 865 - 870 Gain (Max) (DB) : 5
Request a Quote
Description
Configuration Features Antenna Style : External Antenna Type : Panel Number of Ports : 1 Industry Standards Wireless Application : RFID Product Type Features Antenna Connector Type : RP-SMA Male Signal Characteristics Frequency Band (MHZ) : 865 - 870 Gain (Max) (DB) : 5
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Antennas - S8655PLRSMF - TE Connectivity
Berwyn, PA, United States
Antennas
S8655PLRSMF
Antennas S8655PLRSMF
Configuration Features Antenna Style : External Antenna Type : Panel Number of Ports : 1 Industry Standards Wireless Application : RFID Product Type Features Antenna Connector Type : RP-SMA Male Signal Characteristics Frequency Band (MHZ) : 865 - 870 Gain (Max) (DB) : 5

Configuration Features


  • Antenna Style : External
  • Antenna Type : Panel
  • Number of Ports : 1

Industry Standards


  • Wireless Application : RFID

Product Type Features


  • Antenna Connector Type : RP-SMA Male

Signal Characteristics


  • Frequency Band (MHZ) : 865 - 870
  • Gain (Max) (DB) : 5
Buy Now

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number S8655PLRSMF
Product Name Antennas
Applications Modem or Wireless Network; RFID; RFID
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2195846-8 - TE Connectivity
TE Connectivity
Specs
Applications 5G, Cat-M/NB-IoT, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 2118439-2 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Bluetooth, ZigBee, WLAN, Wi-Fi
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz
View Details
5 suppliers
Antennas - 1513634-1 - TE Connectivity
TE Connectivity
Specs
Applications GPS
Pattern Type Omni directional
Polarization Right Hand Circular
View Details
8 suppliers