TE Connectivity Antennas S8655PLNF

Description
Configuration Features Antenna Style : Panel Antenna Type : Panel Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Primary Application : RFID Wireless Application : RFID Mechanical Attachment Mounting Type : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor, Indoor Directionality : Directional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 865 - 870 Frequency Category : 862 - 870 Gain (Max) (DB) : 5 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Panel Antenna Type : Panel Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Primary Application : RFID Wireless Application : RFID Mechanical Attachment Mounting Type : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor, Indoor Directionality : Directional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 865 - 870 Frequency Category : 862 - 870 Gain (Max) (DB) : 5 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - S8655PLNF - TE Connectivity
Berwyn, PA, United States
Antennas
S8655PLNF
Antennas S8655PLNF
Configuration Features Antenna Style : Panel Antenna Type : Panel Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Primary Application : RFID Wireless Application : RFID Mechanical Attachment Mounting Type : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor, Indoor Directionality : Directional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 865 - 870 Frequency Category : 862 - 870 Gain (Max) (DB) : 5 Peak Gain (DBI) : 3 < 6

Configuration Features


  • Antenna Style : Panel
  • Antenna Type : Panel
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Industry Standards


  • Primary Application : RFID
  • Wireless Application : RFID

Mechanical Attachment


  • Mounting Type : Stud/Screw/Lug Mount

Operation/Application


  • Antenna Environment : Outdoor, Indoor
  • Directionality : Directional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : N-type

Signal Characteristics


  • Frequency Band (MHZ) : 865 - 870
  • Frequency Category : 862 - 870
  • Gain (Max) (DB) : 5
  • Peak Gain (DBI) : 3 < 6
Buy Now
RFID Antennas - S8655PLNF-ND - DigiKey
Thief River Falls, MN, United States
RFID Antennas
S8655PLNF-ND
RFID Antennas S8655PLNF-ND
RF Antenna

RF Antenna

Buy Now Datasheet
RF Antennas - S8655PLNF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
S8655PLNF
RF Antennas S8655PLNF
RF Antenna

RF Antenna

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number S8655PLNF S8655PLNF-ND S8655PLNF
Product Name Antennas RFID Antennas RF Antennas
Applications Modem or Wireless Network; RFID; RFID RFID
Pattern Type Directional
Primary Frequency Range 865.0 to 870.0 MHz 865.0 to 870.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2118309-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 1513157-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GSM 900
Polarization Linear
Primary Frequency Range 880.0 to 960.0 MHz
View Details
4 suppliers
Antennas - 1513472-5 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi, Bluetooth
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
Antennas - 2195768-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GNSS, GPS
Polarization Right Hand Circular
Primary Frequency Range 1573.0 to 1577.0 MHz
View Details
5 suppliers