TE Connectivity Antennas S4908WBFNM

Description
Configuration Features Antenna Style : Stick/Baton Antenna Type : Baton/Stick Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor, Indoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 4900 - 5875 Frequency Category : 4900 - 5950 Gain (Max) (DB) : 10 Peak Gain (DBI) : > 6
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Stick/Baton Antenna Type : Baton/Stick Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor, Indoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 4900 - 5875 Frequency Category : 4900 - 5950 Gain (Max) (DB) : 10 Peak Gain (DBI) : > 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - S4908WBFNM - TE Connectivity
Berwyn, PA, United States
Antennas
S4908WBFNM
Antennas S4908WBFNM
Configuration Features Antenna Style : Stick/Baton Antenna Type : Baton/Stick Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor, Indoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 4900 - 5875 Frequency Category : 4900 - 5950 Gain (Max) (DB) : 10 Peak Gain (DBI) : > 6

Configuration Features


  • Antenna Style : Stick/Baton
  • Antenna Type : Baton/Stick
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Industry Standards


  • Communication Protocol : Wi-Fi
  • Primary Application : Wi-Fi

Mechanical Attachment


  • Mounting Method : Stud/Screw/Lug Mount

Operation/Application


  • Antenna Environment : Outdoor, Indoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : N-type

Signal Characteristics


  • Frequency Band (MHZ) : 4900 - 5875
  • Frequency Category : 4900 - 5950
  • Gain (Max) (DB) : 10
  • Peak Gain (DBI) : > 6
Buy Now Datasheet
RF Antennas - S4908WBFNM-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
S4908WBFNM-ND
RF Antennas S4908WBFNM-ND
5GHz WiMax™, WLAN Whip, Straight RF Antenna 4.9GHz ~ 5.875GHz 10dBi N Type Male Connector Mount

5GHz WiMax™, WLAN Whip, Straight RF Antenna 4.9GHz ~ 5.875GHz 10dBi N Type Male Connector Mount

Buy Now Datasheet
RF Antennas - S4908WBFNM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
S4908WBFNM
RF Antennas S4908WBFNM
5GHz WiMax™, WLAN Whip, Straight RF Antenna 4.9GHz ~ 5.875GHz 10dBi N Type Male Connector Mount

5GHz WiMax™, WLAN Whip, Straight RF Antenna 4.9GHz ~ 5.875GHz 10dBi N Type Male Connector Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number S4908WBFNM S4908WBFNM-ND S4908WBFNM
Product Name Antennas RF Antennas RF Antennas
Applications Wi-Fi Modem or Wireless Network; WiMax™, WLAN WiMax™, WLAN
Pattern Type Omni directional
Primary Frequency Range 4900.0 to 5875.0 MHz 5000.0 MHz
Gain 6 dB 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2118879-6 - TE Connectivity
TE Connectivity
Specs
Applications Cat-M/NB-IoT, Cellular, ISM
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 2344657-8 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 1513156-2 - TE Connectivity
TE Connectivity
Specs
Applications ISM, Zigbee, LoRaWAN
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
RF Antennas - A112307-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 920.0 MHz
Gain 0.0 dB
View Details
4 suppliers