TE Connectivity Antennas S4908WBFNF

Description
Configuration Features Antenna Style : Stick/Baton Antenna Type : Baton/Stick Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Primary Application : Wi-Fi Wireless Application : Wi-Fi Mechanical Attachment Mounting Type : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Indoor, Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 4900 - 5875 Frequency Category : 4900 - 5950 Gain (Max) (DB) : 10 Peak Gain (DBI) : > 6
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Stick/Baton Antenna Type : Baton/Stick Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Primary Application : Wi-Fi Wireless Application : Wi-Fi Mechanical Attachment Mounting Type : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Indoor, Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 4900 - 5875 Frequency Category : 4900 - 5950 Gain (Max) (DB) : 10 Peak Gain (DBI) : > 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - S4908WBFNF - TE Connectivity
Berwyn, PA, United States
Antennas
S4908WBFNF
Antennas S4908WBFNF
Configuration Features Antenna Style : Stick/Baton Antenna Type : Baton/Stick Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Primary Application : Wi-Fi Wireless Application : Wi-Fi Mechanical Attachment Mounting Type : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Indoor, Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 4900 - 5875 Frequency Category : 4900 - 5950 Gain (Max) (DB) : 10 Peak Gain (DBI) : > 6

Configuration Features


  • Antenna Style : Stick/Baton
  • Antenna Type : Baton/Stick
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Industry Standards


  • Primary Application : Wi-Fi
  • Wireless Application : Wi-Fi

Mechanical Attachment


  • Mounting Type : Stud/Screw/Lug Mount

Operation/Application


  • Antenna Environment : Indoor, Outdoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : N-type

Signal Characteristics


  • Frequency Band (MHZ) : 4900 - 5875
  • Frequency Category : 4900 - 5950
  • Gain (Max) (DB) : 10
  • Peak Gain (DBI) : > 6
Buy Now Datasheet
RF Antennas - S4908WBFNF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
S4908WBFNF
RF Antennas S4908WBFNF
5GHz WiMax™, WLAN Whip, Straight RF Antenna 4.9GHz ~ 5.875GHz 10dBi N Type Female Connector Mount

5GHz WiMax™, WLAN Whip, Straight RF Antenna 4.9GHz ~ 5.875GHz 10dBi N Type Female Connector Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number S4908WBFNF S4908WBFNF
Product Name Antennas RF Antennas
Applications Modem or Wireless Network; Wi-Fi WiMax™, WLAN
Pattern Type Omni directional
Primary Frequency Range 4900.0 to 5875.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2195849-8 - TE Connectivity
TE Connectivity
Specs
Applications Zigbee, ISM, LoRaWAN
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 2108857-6 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 2344656-7 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 2118907-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers