TE Connectivity Antennas S3307BPNF

Description
Configuration Features Antenna Style : Stick/Baton Antenna Type : Baton/Stick Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Cellular Primary Application : Cellular Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Outdoor, Indoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 3300 - 3800 Frequency Category : 3200 - 4200 Peak Gain (DBI) : > 6
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Stick/Baton Antenna Type : Baton/Stick Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Cellular Primary Application : Cellular Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Outdoor, Indoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 3300 - 3800 Frequency Category : 3200 - 4200 Peak Gain (DBI) : > 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - S3307BPNF - TE Connectivity
Berwyn, PA, United States
Antennas
S3307BPNF
Antennas S3307BPNF
Configuration Features Antenna Style : Stick/Baton Antenna Type : Baton/Stick Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Cellular Primary Application : Cellular Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Outdoor, Indoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 3300 - 3800 Frequency Category : 3200 - 4200 Peak Gain (DBI) : > 6

Configuration Features


  • Antenna Style : Stick/Baton
  • Antenna Type : Baton/Stick
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Industry Standards


  • Communication Protocol : Cellular
  • Primary Application : Cellular

Mechanical Attachment


  • Mounting Method : Pole/Mast/Bracket Mount

Operation/Application


  • Antenna Environment : Outdoor, Indoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : N-type

Signal Characteristics


  • Frequency Band (MHZ) : 3300 - 3800
  • Frequency Category : 3200 - 4200
  • Peak Gain (DBI) : > 6
Buy Now Datasheet
RF Antennas - S3307BPNF-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
S3307BPNF-ND
RF Antennas S3307BPNF-ND
3.6GHz WiMax™ Whip, Straight RF Antenna 3.3GHz ~ 3.8GHz 9dBi N Type Female Bracket Mount

3.6GHz WiMax™ Whip, Straight RF Antenna 3.3GHz ~ 3.8GHz 9dBi N Type Female Bracket Mount

Buy Now Datasheet
RF Antennas - S3307BPNF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
S3307BPNF
RF Antennas S3307BPNF
3.6GHz WiMax™ Whip, Straight RF Antenna 3.3GHz ~ 3.8GHz 9dBi N Type Female Bracket Mount

3.6GHz WiMax™ Whip, Straight RF Antenna 3.3GHz ~ 3.8GHz 9dBi N Type Female Bracket Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number S3307BPNF S3307BPNF-ND S3307BPNF
Product Name Antennas RF Antennas RF Antennas
Applications Cellular Modem or Wireless Network; CBRS WiMax™
Pattern Type Omni directional
Primary Frequency Range 3300.0 to 3800.0 MHz 3600.0 MHz
Gain 6 dB 9 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1513273-1 - TE Connectivity
TE Connectivity
Specs
Applications ISM, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
7 suppliers
Antennas - 2195849-6 - TE Connectivity
TE Connectivity
Specs
Applications LoRaWAN, Zigbee, ISM
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 1513259-9 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; CDMA 1900, Cellular, LTE, GSM 1800, GSM 900, GSM
Polarization Linear
Primary Frequency Range 824.0 to 1990.0 MHz
View Details
5 suppliers
Antennas - 2108793-2 - TE Connectivity
TE Connectivity
Specs
Applications ISM, Bluetooth, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers