TE Connectivity Antennas S24493TS60RSM

Description
Configuration Features Antenna Style : External Antenna Type : Low Profile Band Type : WLAN Number of Ports : 3 Dimensions Cable Length : 1.52 M  [5 FT ] Industry Standards Wireless Application : Wi-Fi Mechanical Attachment Mounts To : Building Ceiling Operation/Applicatio n Coverage Type : Omnidirectional Product Type Features Antenna Connector Type : RP-SMA Male Signal Characteristics Frequency Band (MHZ) : 2400 - 2500, 4900 - 5900 Gain (Max) (DB) : 4
Request a Quote Datasheet
Description
Configuration Features Antenna Style : External Antenna Type : Low Profile Band Type : WLAN Number of Ports : 3 Dimensions Cable Length : 1.52 M  [5 FT ] Industry Standards Wireless Application : Wi-Fi Mechanical Attachment Mounts To : Building Ceiling Operation/Applicatio n Coverage Type : Omnidirectional Product Type Features Antenna Connector Type : RP-SMA Male Signal Characteristics Frequency Band (MHZ) : 2400 - 2500, 4900 - 5900 Gain (Max) (DB) : 4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - S24493TS60RSM - TE Connectivity
Berwyn, PA, United States
Configuration Features Antenna Style : External Antenna Type : Low Profile Band Type : WLAN Number of Ports : 3 Dimensions Cable Length : 1.52 M  [5 FT ] Industry Standards Wireless Application : Wi-Fi Mechanical Attachment Mounts To : Building Ceiling Operation/Applicatio n Coverage Type : Omnidirectional Product Type Features Antenna Connector Type : RP-SMA Male Signal Characteristics Frequency Band (MHZ) : 2400 - 2500, 4900 - 5900 Gain (Max) (DB) : 4

Configuration Features


  • Antenna Style : External
  • Antenna Type : Low Profile
  • Band Type : WLAN
  • Number of Ports : 3

Dimensions


  • Cable Length : 1.52 M  [5 FT ]

Industry Standards


  • Wireless Application : Wi-Fi

Mechanical Attachment


  • Mounts To : Building Ceiling

Operation/Application


  • Coverage Type : Omnidirectional

Product Type Features


  • Antenna Connector Type : RP-SMA Male

Signal Characteristics


  • Frequency Band (MHZ) : 2400 - 2500, 4900 - 5900
  • Gain (Max) (DB) : 4
Buy Now
RF Antennas - S24493TS60RSM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
S24493TS60RSM
RF Antennas S24493TS60RSM
2.4GHz, 5.4GHz Wi-Fi, WLAN Panel RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz 3dBi, 4dBi RP-SMA Male Bracket Mount

2.4GHz, 5.4GHz Wi-Fi, WLAN Panel RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz 3dBi, 4dBi RP-SMA Male Bracket Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number S24493TS60RSM S24493TS60RSM
Product Name Antennas RF Antennas
Applications Modem or Wireless Network; Wi-Fi Wi-Fi, WLAN
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2344656-5 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2-1513472-6 - TE Connectivity
Specs
Applications Wi-Fi, Bluetooth
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 1-2195935-2 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 1-2108857-3 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers