TE Connectivity RF Antennas S24493DS36RTN

Description
2.4GHz, 5.5GHz Wi-Fi Panel RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz 3dBi, 4dBi RP-TNC Male Bracket Mount
Request a Quote Datasheet
Description
2.4GHz, 5.5GHz Wi-Fi Panel RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz 3dBi, 4dBi RP-TNC Male Bracket Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - S24493DS36RTN-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
S24493DS36RTN-ND
RF Antennas S24493DS36RTN-ND
2.4GHz, 5.5GHz Wi-Fi Panel RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz 3dBi, 4dBi RP-TNC Male Bracket Mount

2.4GHz, 5.5GHz Wi-Fi Panel RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz 3dBi, 4dBi RP-TNC Male Bracket Mount

Buy Now Datasheet
RF Antennas - S24493DS36RTN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
S24493DS36RTN
RF Antennas S24493DS36RTN
2.4GHz, 5.5GHz Wi-Fi Panel RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz 3dBi, 4dBi RP-TNC Male Bracket Mount

2.4GHz, 5.5GHz Wi-Fi Panel RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz 3dBi, 4dBi RP-TNC Male Bracket Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number S24493DS36RTN-ND S24493DS36RTN
Product Name RF Antennas RF Antennas
Applications Modem or Wireless Network; Wi-Fi Wi-Fi
Primary Frequency Range 2400.0 to 5500.0 MHz
Gain 3 to 4 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Lightweight Helical Tripleband GNSS Antenna - AS-ANT3B-HEL-L1256-SMA-00 - ArduSimple
Specs
Gain 33 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
RF Antennas - 2330-EC3158-ND - DigiKey
ifm efector inc.
Specs
Applications Cellular or PCS Terminal; GPS; BeiDou, Galileo, GLONASS, GNSS, LTE
Primary Frequency Range 829.0 to 2495.0 MHz
Technology Type Dome
View Details
mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details