TE Connectivity RF Antennas S2406DSP72RTN

Description
2.4GHz Panel RF Antenna 2.4GHz ~ 2.5GHz 6.5dBi RP-TNC Chassis Mount
Datasheet
Description
2.4GHz Panel RF Antenna 2.4GHz ~ 2.5GHz 6.5dBi RP-TNC Chassis Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - S2406DSP72RTN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
S2406DSP72RTN
RF Antennas S2406DSP72RTN
2.4GHz Panel RF Antenna 2.4GHz ~ 2.5GHz 6.5dBi RP-TNC Chassis Mount

2.4GHz Panel RF Antenna 2.4GHz ~ 2.5GHz 6.5dBi RP-TNC Chassis Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number S2406DSP72RTN
Product Name RF Antennas
Technology Type Panel; Panel
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
OEM Patch Multiband GNSS Antenna - AS-ANT2B-OEM-L1L2-02SMA-00 - ArduSimple
Specs
Gain 25 dB
VSWR 2 :1
Operating Temperature -22 to 185 F (-30 to 85 C)
View Details
RF Antennas - 2330-EC3158-ND - DigiKey
ifm efector inc.
Specs
Applications Cellular or PCS Terminal; GPS; BeiDou, Galileo, GLONASS, GNSS, LTE
Primary Frequency Range 829.0 to 2495.0 MHz
Technology Type Dome
View Details
5G OTA Antenna Test System for Far Field up to 193cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details