TE Connectivity RF Antennas S2403M12RTN

Description
2.4GHz WiMax™ Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 1dBi RP-TNC Bracket Mount
Description
2.4GHz WiMax™ Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 1dBi RP-TNC Bracket Mount
Datasheet
Datasheet Summary
Powered by GS/AI

The S2403M12RTN is a 2.4 GHz monopole omnidirectional antenna designed for applications requiring focused signal coverage in indoor environments. It operates within the frequency range of 2400-2500 MHz and provides a gain of 1 dBi. The antenna features a 60¬8 beamwidth, making it suitable for targeting specific areas where coverage may be challenging. Constructed with a polycarbonate enclosure, the antenna is weatherproof and includes a 12-inch pigtail for easy connectivity. It is designed for ceiling mounting, which allows for flexible installation options. The antenna is rated for a maximum power of 50 watts and has a nominal VSWR of 1.5, ensuring efficient performance. Engineers considering this antenna should evaluate its specifications against their project requirements, particularly in terms of coverage area and mounting preferences.

Datasheet Summary
Powered by GS/AI

The S2403M12RTN is a 2.4 GHz monopole omnidirectional antenna designed for applications requiring focused signal coverage in indoor environments. It operates within the frequency range of 2400-2500 MHz and provides a gain of 1 dBi. The antenna features a 60¬8 beamwidth, making it suitable for targeting specific areas where coverage may be challenging. Constructed with a polycarbonate enclosure, the antenna is weatherproof and includes a 12-inch pigtail for easy connectivity. It is designed for ceiling mounting, which allows for flexible installation options. The antenna is rated for a maximum power of 50 watts and has a nominal VSWR of 1.5, ensuring efficient performance. Engineers considering this antenna should evaluate its specifications against their project requirements, particularly in terms of coverage area and mounting preferences.

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - S2403M12RTN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
S2403M12RTN
RF Antennas S2403M12RTN
2.4GHz WiMax™ Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 1dBi RP-TNC Bracket Mount

2.4GHz WiMax™ Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 1dBi RP-TNC Bracket Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number S2403M12RTN
Product Name RF Antennas
Applications WiMax™
Unlock Full Specs
to access all available technical data

Similar Products

RF, Antenna centric solutions - BGSA142M2N12 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna Kit - Model AK-7G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details