TE Connectivity RF Antennas S2403BPX12RTN

Description
2.4GHz Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 5.2dBi RP-TNC Male Bracket Mount
Datasheet
Description
2.4GHz Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 5.2dBi RP-TNC Male Bracket Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - S2403BPX12RTN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
S2403BPX12RTN
RF Antennas S2403BPX12RTN
2.4GHz Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 5.2dBi RP-TNC Male Bracket Mount

2.4GHz Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 5.2dBi RP-TNC Male Bracket Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number S2403BPX12RTN
Product Name RF Antennas
Technology Type Whip; Whip, Straight
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108857-9 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2115-NN03-320TR-ND - DigiKey
Specs
Applications Modem or Wireless Network; GPS; 5G, 802.11b/g/n/a/ac/ax, Beidou, Bluetooth, Galileo, Glonass, GNSS, GPS, Wi-Fi
Primary Frequency Range 1561.0 to 10300.0 MHz
Gain -1.1 to 4.1 dB
View Details
3 suppliers
Cellular / LTE MIMO Screw Mount Antenna - low profile -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details