TE Connectivity ™ Cables, Wires Fiber Optic Cables - S1009-KIT-A S1009-KIT-A

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041450-S1009-KIT-A Mounting: SMD (SMT) Material: Polymercaptan Categories: Cables, Wires Fiber Optic Cables Case / Package: Epoxy Alternative Parts (Cross-Reference): S1009-KIT-A890036-00 0; S-1009-KIT-A; S1009KITA; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Mount: Adhesive RoHS: Compliant
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041450-S1009-KIT-A Mounting: SMD (SMT) Material: Polymercaptan Categories: Cables, Wires Fiber Optic Cables Case / Package: Epoxy Alternative Parts (Cross-Reference): S1009-KIT-A890036-00 0; S-1009-KIT-A; S1009KITA; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Mount: Adhesive RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - S1009-KIT-A - S1009-KIT-A - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - S1009-KIT-A
S1009-KIT-A
Cables, Wires Fiber Optic Cables - S1009-KIT-A S1009-KIT-A
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041450-S1009-KIT-A Mounting: SMD (SMT) Material: Polymercaptan Categories: Cables, Wires Fiber Optic Cables Case / Package: Epoxy Alternative Parts (Cross-Reference): S1009-KIT-A890036-00 0; S-1009-KIT-A; S1009KITA; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Mount: Adhesive RoHS: Compliant

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1041450-S1009-KIT-A
Mounting: SMD (SMT)
Material: Polymercaptan
Categories: Cables, Wires Fiber Optic Cables
Case / Package: Epoxy
Alternative Parts (Cross-Reference): S1009-KIT-A890036-000; S-1009-KIT-A; S1009KITA;
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Mount: Adhesive
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number S1009-KIT-A
Product Name Cables, Wires Fiber Optic Cables - S1009-KIT-A
Unlock Full Specs
to access all available technical data

Similar Products

QSFP DD 200G AOC - FODDD43P00030 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber-optic cable - SOOC-DS-M6-1-R25-S4 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Patch Cord, Endlessly Singlemode PM Fiber, 5 µm Core, 1 m, FC/UPC - F-SM5-PM-C-1FC - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 5 µm (0.1969 mils)
Connector Type FC; FC/UPC
View Details
Fiber Optic Cable - 5201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 1
View Details