General Purpose Relay SPST-NO (1 Form A) 18VDC Coil Through Hole
RELAY GEN PURPOSE SPST 16A 18V
General Purpose Relays 611 Ohms 18 VDC Faston Power Relays
POWER RELAY, SPST-NO, 16A, 18VDC, TH; Contact Configuration:SPST-N
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB3355-ND | RZF1-1A4-L018 | RZF1-1A4-L018 | 71AC4557 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | General Purpose Relays | Power Relay, Spst-No, 16A, 18Vdc, Th; Contact Configuration Schrack Te Connectivity |
| Relay Type | General | General | ||
| Mounting | PCBoard | Through Hole | PCBoard; Through Hole | |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Single Throw | Single Throw | Single Throw | |
| Approvals | RoHS | RoHS | RoHS |