Win Source Part Number: 1314899-RYA33005
Category: Relays>Power Relays, Over 2 Amps
Series: RY, SCHRACK
Termination Style: PC Pin
Package: Tube
Contact Form: SPST-NO (1 Form A)
Contact Material: Silver Tin Oxide (AgSnO)
Coil Resistance: 112 Ohms
Coil Current: 44.6 mA
Operate Time: 9 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 5VDC
Contact Rating (Current): 8 A
Switching Voltage: 400VAC - Max
Release Time: 5 ms
Seal Rating: Sealed - Fully
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 3.5 VDC
Must Release Voltage: 0.5 VDC
REACH Status: REACH Unaffected
HTSUS: 8536.41.0050
Mfr: TE Connectivity Potter & Brumfield Relays
Base Product Number: RYA3
General Purpose Relay SPST-NO (1 Form A) 5VDC Coil Through Hole
GENERAL PURPOSE RELAYS RYA33005
General Purpose Relays RYA33005
RELAY GEN PURPOSE SPST 8A 5V
| Win Source Electronics | DigiKey | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 1314899-RYA33005 | PB2651-ND | 1111-RYA33005-ND | RYA33005 | RYA33005 |
| Product Name | Relays - Power Relays, Over 2 Amps | Power Relays, Over 2 Amps | Power Relays, Over 2 Amps | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Resistance | 112 ohms | ||||
| Mounting | PCBoard; Through Hole | PCBoard | Through Hole | ||
| Relay Type | General | General | |||
| Poles | Single Pole (SP) | Single Pole (SP) |