The 700-CF220KL is an IEC industrial control relay with 2 normally open and 2 normally closed contacts, designed for general-purpose control applications. It has a 200-220 V, 50/60 Hz AC coil and is rated for 20 A at 200-240 V AC under AC-12 duty and 10 A under AC-15 duty. The relay features standard contacts and supports auxiliary contact blocks for expanded configurations. It is mounted using screw terminals and meets IEC 60947-5-1 for mechanically linked contact performance.
MCS-CF Control Relay, 2 N.O. / 2 N.C., 200-230V 50/60Hz
| Allen-Bradley / Rockwell Automation | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 700-CF220KL |
| Product Name | Industrial Relay |