The Power Relay, 5Vdc, 8A, SPDT, PCB (part number 08H3774) is designed for general-purpose applications, featuring a contact configuration of one form C (CO), one form A (NO), or one form B (NC). It operates at a coil voltage of 5VDC and can handle a maximum switching voltage of 400VAC with a rated current of 8A. The relay has a breaking capacity of up to 2000VA and is suitable for both resistive and inductive loads. This relay is compliant with various standards, including VDE and UL certifications, ensuring reliability in applications such as heating control, interface technology, and domestic appliances. It has a compact design with a low component height of 12.3mm and is available in both through-hole and reflow-solderable versions. The relay operates effectively in ambient temperatures ranging from -40°C to +70°C, with a mechanical endurance of 30 million operations for the DC coil. The relay's insulation data includes a dielectric strength of 5000V between the coil and contacts, providing reinforced insulation. It is RoHS compliant, making it suitable for environmentally conscious projects.
TE Connectivity RY611005 Power Relay
TE Connectivity RY611005 Power Relay
TE Connectivity RY611005 Power Relay
General Purpose Relay SPDT (1 Form C) 5VDC Coil Through Hole
POWER RELAY, 5VDC, 8A, SPDT, PCB; Contact Configuration:SPDT; Coil Voltage:5VDC; Contact Current:8A; Product Range:RYII Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes
General Purpose Relays 5VDC SPDT 8A Wash tight
RELAY GEN PURPOSE SPDT 8A 5V
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 5129285 | 5129285P | PB1735-ND | 08H3774 | RY611005 | RY611005 |
| Product Name | Power Relays | Power Relays | Power Relays, Over 2 Amps | Power Relay, 5Vdc, 8A, Spdt, Pcb; Contact Configuration Schrack Te Connectivity | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | Double Throw | |
| Mounting | PCBoard; Pcb mount | PCBoard | PCBoard; Through Hole | Through Hole | ||
| Approvals | RoHS | RoHS | RoHS | |||
| Operating Temp | -40 F (-40 C) | -40 F (-40 C) | -40 to 158 F (-40 to 70 C) |