General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
RELAY GEN PURPOSE SPST 8A 12V General Purpose Non Latching 19.2mA 12VDC SPST-NO (1 Form A) 8A 400VAC - Max 8.4 VDC 1.2 VDC Sealed - Flux Protection Through Hole PC Pin Bulk
RELAY GEN PURPOSE SPST 8A 12V
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Protective Relays and Monitoring Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB2765-ND | RY533012 | 48M8033 | RY533012 |
| Product Name | Power Relays, Over 2 Amps | RELAY GEN PURPOSE SPST 8A 12V General Purpose Non Latching 19.2mA 12VDC SPST-NO (1 Form A) 8A 400VAC - Max 8.4 VDC 1.2 VDC Sealed - Flux Protection | Ry533012 Schrack Te Connectivity | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | |||
| Mounting | PCBoard | Through Hole | ||
| Poles | Single Pole (SP) | Single Pole (SP) |