TE Connectivity Power Relay, Spst-No, 12Vdc, 8A, Tht; Contact Configuration Schrack Te Connectivity RY531012..

Description
POWER RELAY, SPST-NO, 12VDC, 8A, THT; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Contact Current:8A; Product Range:RY Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay RoHS Compliant: Yes
Description
POWER RELAY, SPST-NO, 12VDC, 8A, THT; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Contact Current:8A; Product Range:RY Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Relay, Spst-No, 12Vdc, 8A, Tht; Contact Configuration Schrack Te Connectivity - 17AH9298 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spst-No, 12Vdc, 8A, Tht; Contact Configuration Schrack Te Connectivity
17AH9298
Power Relay, Spst-No, 12Vdc, 8A, Tht; Contact Configuration Schrack Te Connectivity 17AH9298
POWER RELAY, SPST-NO, 12VDC, 8A, THT; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Contact Current:8A; Product Range:RY Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay RoHS Compliant: Yes

POWER RELAY, SPST-NO, 12VDC, 8A, THT; Contact Configuration:SPST-NO; Coil Voltage:12VDC; Contact Current:8A; Product Range:RY Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 17AH9298
Product Name Power Relay, Spst-No, 12Vdc, 8A, Tht; Contact Configuration Schrack Te Connectivity
Features Latching
Poles Single Pole (SP)
Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

200A High Voltage Direct Current Relay - CHEV-P200 - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 12 to 24 volts
View Details
Relays - 1-1618274-4 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
DC Voltage 110 volts
View Details
Relays - Power Relays, Over 2 Amps - 1373411-G2R-1A-E-DC24 - Win Source Electronics
Specs
Resistance 1100 ohms
Mounting PCBoard; Through Hole
View Details
5 suppliers