TE Connectivity Power Relay, Spdt, 8A, 12Vdc, Th; Contact Configuration Schrack Te Connectivity RY213012.

Description
POWER RELAY, SPDT, 8A, 12VDC, TH; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:8A; Product Range:RYII Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Solder; RoHS Compliant: Yes
Description
POWER RELAY, SPDT, 8A, 12VDC, TH; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:8A; Product Range:RYII Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Solder; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Relay, Spdt, 8A, 12Vdc, Th; Contact Configuration Schrack Te Connectivity - 83AH2844 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spdt, 8A, 12Vdc, Th; Contact Configuration Schrack Te Connectivity
83AH2844
Power Relay, Spdt, 8A, 12Vdc, Th; Contact Configuration Schrack Te Connectivity 83AH2844
POWER RELAY, SPDT, 8A, 12VDC, TH; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:8A; Product Range:RYII Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Solder; RoHS Compliant: Yes

POWER RELAY, SPDT, 8A, 12VDC, TH; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:8A; Product Range:RYII Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Solder; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 83AH2844
Product Name Power Relay, Spdt, 8A, 12Vdc, Th; Contact Configuration Schrack Te Connectivity
Features Latching
Poles Single Pole (SP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

90A Photovoltaic Relay - CHAR-A90C Series - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 6 to 48 volts
View Details
Electromechanical Relays & Contactors - 1-1393224-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
4 suppliers