The RY212005 is a miniature power PCB relay with a single-pole double-throw (1_form_C) contact arrangement, rated for 8 A at 250 VAC, designed for resistive and inductive loads. It features a 5 VDC coil with a resistance of 112 Ω and a power consumption of 223 mW. The relay has a height of 12.3 mm, uses PCB through-hole terminals with 3.2 mm pin spacing, and is rated for operation from -40°C to +70°C. It meets IEC 61810-1, UL 508, and EN 60730-1 standards, with reinforced insulation (5 kV between coil and contacts, 8 mm clearance/creepage) and AgNi 0.15 contact material. The device is flux-proof and supports standard reflow-solderable versions, though this variant is not reflow-solderable. Its weight is 8 g.
POWER RELAY, SPDT, 8A, 250VAC, TH; Contact Configuration:SPDT; Coil Voltage:5VDC; Contact Current:8A; Product Range:RYII Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Solder; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 15AC8611 |
| Product Name | Power Relay, Spdt, 8A, 250Vac, Th; Contact Configuration Schrack Te Connectivity |
| Features | Latching |
| Poles | Single Pole (SP) |
| Throw | Double Throw |