TE Connectivity Power Relays, Over 2 Amps RY210012

Description
General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB993-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB993-ND
Power Relays, Over 2 Amps PB993-ND
General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole

General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole

Buy Now Datasheet
RELAY GEN PURPOSE SPDT 8A 12V General Purpose Non Latching 19.2mA 12VDC SPDT (1 Form C) 8A 400VAC - Max 8.4 VDC 1.2 VDC Sealed - Flux Protection - RY210012 - ASAP Semiconductor LLC
Anaheim, CA, United States
RELAY GEN PURPOSE SPDT 8A 12V General Purpose Non Latching 19.2mA 12VDC SPDT (1 Form C) 8A 400VAC - Max 8.4 VDC 1.2 VDC Sealed - Flux Protection
RY210012
RELAY GEN PURPOSE SPDT 8A 12V General Purpose Non Latching 19.2mA 12VDC SPDT (1 Form C) 8A 400VAC - Max 8.4 VDC 1.2 VDC Sealed - Flux Protection RY210012
RELAY GEN PURPOSE SPDT 8A 12V General Purpose Non Latching 19.2mA 12VDC SPDT (1 Form C) 8A 400VAC - Max 8.4 VDC 1.2 VDC Sealed - Flux Protection Through Hole PC Pin Bulk

RELAY GEN PURPOSE SPDT 8A 12V General Purpose Non Latching 19.2mA 12VDC SPDT (1 Form C) 8A 400VAC - Max 8.4 VDC 1.2 VDC Sealed - Flux Protection Through Hole PC Pin Bulk

Supplier's Site
Relay, Spdt, 250Vac, 8A; Contact Configuration Schrack Te Connectivity - 18C5386 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 250Vac, 8A; Contact Configuration Schrack Te Connectivity
18C5386
Relay, Spdt, 250Vac, 8A; Contact Configuration Schrack Te Connectivity 18C5386
RELAY, SPDT, 250VAC, 8A; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:8A; Product Range:RYII Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, SPDT, 250VAC, 8A; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:8A; Product Range:RYII Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Power Relays, Over 2 Amps - RY210012 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
RY210012
Relays - Power Relays, Over 2 Amps RY210012
RELAY GEN PURPOSE SPDT 8A 12V

RELAY GEN PURPOSE SPDT 8A 12V

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays Protective Relays and Monitoring Relays High Voltage Relays High Voltage Relays
Product Number PB993-ND RY210012 18C5386 RY210012
Product Name Power Relays, Over 2 Amps RELAY GEN PURPOSE SPDT 8A 12V General Purpose Non Latching 19.2mA 12VDC SPDT (1 Form C) 8A 400VAC - Max 8.4 VDC 1.2 VDC Sealed - Flux Protection Relay, Spdt, 250Vac, 8A; Contact Configuration Schrack Te Connectivity Relays - Power Relays, Over 2 Amps
Relay Type General
Mounting PCBoard PCBoard; Through Hole Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA02.0624 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Relay module - 788-549 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Type 38.01 - Relay Interface Module - 380101250060 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals CE-2, IMQ-grande, EAC-1, CSA, cRUus, ukca, RINA
View Details
E300/E200 240V AC Control Module - 193-EIO-43-240 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers