TE Connectivity RF Receivers RXM-433-LR

Description
LR RF Receiver ASK, OOK 433MHz -112dBm 10kbps Castellation
Request a Quote Datasheet
Description
LR RF Receiver ASK, OOK 433MHz -112dBm 10kbps Castellation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - RXM-433-LR-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
RXM-433-LR-ND
RF Receivers RXM-433-LR-ND
LR RF Receiver ASK, OOK 433MHz -112dBm 10kbps Castellation

LR RF Receiver ASK, OOK 433MHz -112dBm 10kbps Castellation

Buy Now Datasheet
RF Receivers - RXM-433-LR - ODG (Origin Data Global)
Shenzhen, China
RF Receivers
RXM-433-LR
RF Receivers RXM-433-LR
RF RECEIVER ASK/OOK 433MHZ

RF RECEIVER ASK/OOK 433MHZ

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number RXM-433-LR-ND RXM-433-LR
Product Name RF Receivers RF Receivers
Device Type Receiver
Features RoHS
Operating Frequency 433 MHz
Data Rate 10 kbps 10 kbps
Bias Current 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet NTRIP Master - AS-XBEE-ETH-100-RJ45-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Receivers - SI4735-D60-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.1530 to 108 MHz
Bias Current 10.5 mA
View Details
Monopulse Comparators RFM005070 - RFM005070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 7000 MHz
View Details
RF Transceiver ICs - 4823-NRF905-ND - DigiKey
Nordic Semiconductor ASA
Specs
Device Type Transceiver
Operating Frequency 433 to 915 MHz
Data Rate 50 kbps
View Details
2 suppliers