TE Connectivity RF Receivers RXM-418-LR

Description
LR RF Receiver ASK, OOK 418MHz -112dBm 10kbps Castellation
Request a Quote Datasheet
Description
LR RF Receiver ASK, OOK 418MHz -112dBm 10kbps Castellation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - RXM-418-LR-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
RXM-418-LR-ND
RF Receivers RXM-418-LR-ND
LR RF Receiver ASK, OOK 418MHz -112dBm 10kbps Castellation

LR RF Receiver ASK, OOK 418MHz -112dBm 10kbps Castellation

Buy Now Datasheet
RF Receivers - RXM-418-LR - ODG (Origin Data Global)
Shenzhen, China
RF Receivers
RXM-418-LR
RF Receivers RXM-418-LR
RF RECEIVER ASK/OOK 418MHZ

RF RECEIVER ASK/OOK 418MHZ

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number RXM-418-LR-ND RXM-418-LR
Product Name RF Receivers RF Receivers
Device Type Receiver
Features RoHS
Operating Frequency 418 MHz
Data Rate 10 kbps 10 kbps
Bias Current 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

Monopulse Comparators RFM180400 - RFM180400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 18000 to 40000 MHz
View Details
GPS Antennas - 2672997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - NRF24Z1-REEL - ODG (Origin Data Global)
Nordic Semiconductor ASA
Specs
Device Type Transceiver; TxRx Only
Supply Voltage Other; 2V ~ 3.6V
Data Rate 4000 kbps
View Details
RF Receivers - SI4622-A10-AM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 76 to 108 MHz
Package Type 48-VFQFN Exposed Pad
View Details