TE Connectivity RF Receivers RXM-418-LC-S

Description
LC RF Receiver ASK, OOK 418MHz -95dBm 5kbps PCB, Surface Mount
Request a Quote Datasheet
Description
LC RF Receiver ASK, OOK 418MHz -95dBm 5kbps PCB, Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - RXM-418-LC-S-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
RXM-418-LC-S-ND
RF Receivers RXM-418-LC-S-ND
LC RF Receiver ASK, OOK 418MHz -95dBm 5kbps PCB, Surface Mount

LC RF Receiver ASK, OOK 418MHz -95dBm 5kbps PCB, Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number RXM-418-LC-S-ND
Product Name RF Receivers
Device Type Receiver
Operating Frequency 418 MHz
Data Rate 5 kbps
Bias Current 5 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - 2312-QPB9015TR7TR-ND - DigiKey
Specs
Device Type Receiver
Operating Frequency 45 to 1218 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface - Drivers, Receivers, Transceivers - 54F547DMQB - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
RF Receivers - SI4755-A40-GMR - ODG (Origin Data Global)
Skyworks Solutions, Inc.
Specs
Supply Voltage Other; 2.7V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 32-VFQFN Exposed Pad
View Details