The RXEF series consists of radial-leaded, resettable PPTC overcurrent protection devices with a maximum voltage rating of 72 V. The RXEF375 variant has a hold current of 3.75 A, a trip current of 7.5 A, a maximum fault current of 72 A, a power dissipation of 3.2 W in the tripped state, and a maximum resistance of 0.08 Ω one hour post-trip. The device measures 27.2 mm in length, 31.8 mm in height, and has 0.520 mm² (20 AWG) leads. It is UL recognized to UL 1434, CSA approved to CSA TIL No. CA-3A, TÜV approved to EN 60730-1, and CQC approved to GB 8898, GB/T 7153, and GB 14536.1. The part is RoHS compliant, lead-free, and halogen-free.
PTC Resettable Fuse 3.75A(hold) 7.5A(trip) 72V 40A 3.2W 24s 0.03Ohm Radial 27.2 X 3mm Bulk Product overview: RXEF375K from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75A, 7.5A, 72V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3.75A, 7.5A, 72V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RXEF375K can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 150-RXEF375K |
| Product Name | 3.75A 7.5A 72V Circuit Protection Fuse |
| Approvals / Standards | RoHS |