TE Connectivity ™ PTC Resettable Fuses - RXEF375 RXEF375

Description
Manufacturer: Tyco Electronics Win Source Part Number: 1244810-RXEF375 Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Communications & Networking, Consumer Electronics, Computers & Computer Peripherals, Defence, Military & Aerospace
Request a Quote
Description
Manufacturer: Tyco Electronics Win Source Part Number: 1244810-RXEF375 Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Communications & Networking, Consumer Electronics, Computers & Computer Peripherals, Defence, Military & Aerospace
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - RXEF375 - 1244810-RXEF375 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - RXEF375
1244810-RXEF375
PTC Resettable Fuses - RXEF375 1244810-RXEF375
Manufacturer: Tyco Electronics Win Source Part Number: 1244810-RXEF375 Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Communications & Networking, Consumer Electronics, Computers & Computer Peripherals, Defence, Military & Aerospace

Manufacturer: Tyco Electronics
Win Source Part Number: 1244810-RXEF375
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Communications & Networking, Consumer Electronics, Computers & Computer Peripherals, Defence, Military & Aerospace

Buy Now
Fuse;Resettable;3.75A;Dims 1.07x0.12x1.25
Fort Worth, TX, USA
Fuse;Resettable;3.75A;Dims 1.07x0.12x1.25";Epoxy Polymer;Radial;72VDC;PCB
70059869
Fuse;Resettable;3.75A;Dims 1.07x0.12x1.25";Epoxy Polymer;Radial;72VDC;PCB 70059869
Tyco Electronics' PolySwitch™ radial-leaded products represent the most comprehensive and complete set of PPTC products available in the industry today. For Low Hold Currents (Down to 50 mA) and High Voltage Ratings (Up to 72 V) Benefits Many Product Choices Give Engineers More Design Flexibility Compatible with High-Volume Electronics Assembly Assists in Meeting Regulatory Requirements High Voltage Ratings Allow Use in New Applications Features Broadest Range of Radial-Leaded Resettable Devices Available in the Industry Current Ratings From 50 mA to 15 A Voltage Ratings From 6 VAC to 265 VAC Line Voltage Applications Agency Recognition: UL, CSA, TUV Fast Time-to-Trip Low Resistance Applications Satellite Video Receivers Industrial Controls Transformers Computer Motherboards Modems USB Hub, Ports and Peripherals IEEE1394 Ports CD-ROMs Game Machines Battery Packs Phones Fax Machines Analog and Digital Line Cards Printers

Tyco Electronics' PolySwitch™ radial-leaded products represent the most comprehensive and complete set of PPTC products available in the industry today.

  • For Low Hold Currents (Down to 50 mA) and High Voltage Ratings (Up to 72 V)
    Benefits
  • Many Product Choices Give Engineers More Design Flexibility
  • Compatible with High-Volume Electronics Assembly
  • Assists in Meeting Regulatory Requirements
  • High Voltage Ratings Allow Use in New Applications
    Features
  • Broadest Range of Radial-Leaded Resettable Devices Available in the Industry
  • Current Ratings From 50 mA to 15 A
  • Voltage Ratings From 6 VAC to 265 VAC Line Voltage Applications
  • Agency Recognition: UL, CSA, TUV
  • Fast Time-to-Trip
  • Low Resistance

    Applications

  • Satellite Video Receivers
  • Industrial Controls
  • Transformers
  • Computer Motherboards
  • Modems
  • USB Hub, Ports and Peripherals
  • IEEE1394 Ports
  • CD-ROMs
  • Game Machines
  • Battery Packs
  • Phones
  • Fax Machines
  • Analog and Digital Line Cards
  • Printers
Supplier's Site

Technical Specifications

  Win Source Electronics Allied Electronics, Inc.
Product Category Fuses Fuses
Product Number 1244810-RXEF375 70059869
Product Name PTC Resettable Fuses - RXEF375 Fuse;Resettable;3.75A;Dims 1.07x0.12x1.25";Epoxy Polymer;Radial;72VDC;PCB
Fuse Material Epoxy Polymer
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 500mA - 81412361 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers
SMD 1.25A 24V Circuit Protection Fuse - 139-CCP2B25TTE - ERSAELECTRONICS PTE. LTD.
Specs
Mounting SMD (SMT)
Approvals / Standards RoHS
Rated Current 1.25 amps
View Details
2 suppliers