The RXEF series comprises radial-leaded, resettable PPTC overcurrent protectors with a maximum voltage rating of 72 V. The RXEF160 variant has a hold current of 1.60 A, a trip current of 3.20 A, and a maximum resistance of 0.22 Ω one hour post-trip. All devices feature a standardized lead size of 0.205 mm² (AWG 24) for models up to RXEF185 and 0.520 mm² (AWG 20) for higher ratings. The parts are RoHS compliant, lead-free, and halogen-free. They are UL Recognized to UL 1434, CSA Approved to CSA TIL No. CA-3A, TÜV Approved to EN 60730-1, and CQC Approved to GB 8898, GB/T 7153, and GB 14536.1. The RXEF160K-2 variant includes a kinked lead and tape-and-reel packaging, both supported by the series' ordering options.
GLOVE, POLYAMIDE, L/FREE, PU, SIZE 6 - More Details Product overview: RXEF160K-2 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RXEF160K-2 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 150-RXEF160K-2 |
| Product Name | Circuit Protection Fuse |
| Approvals / Standards | RoHS |