The RXEF series consists of radial-leaded resettable PPTC overcurrent protection devices with a maximum voltage rating of 72 V and hold currents from 50 mA to 3.75 A. The RXEF110 variant has a hold current of 1.10 A, a trip current of 2.20 A, a maximum initial resistance of 0.38 Ω, and a maximum resistance one hour post-trip of 0.15 Ω. Devices feature tin-plated copper leads of 0.52 mm² (20 AWG) size, operate from -40°C to 85°C, and are rated for 10,000 hours of passive aging and humidity exposure with ±10% resistance change. The series is RoHS compliant, lead-free, halogen-free, and meets UL 1434, CSA TIL CA-3A, EN 60730-1, and CQC standards. The part is not designed for reflow soldering and uses flame-retardant epoxy polymer insulation rated UL 94V-0.
TE CONNECTIVITY / RAYCHEM RXEF110K-2 RESETTABLE FUSE, PTC, 72V, 1.1A, RADIAL Product overview: RXEF110K-2 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 72V, 1.1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 72V, 1.1A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RXEF110K-2 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 150-RXEF110K-2 |
| Product Name | 72V 1.1A Circuit Protection Fuse |
| Approvals / Standards | RoHS |