The RXEF110-2 is a radial-leaded resettable PPTC overcurrent protective device from the RXEF series, rated for a maximum voltage of 72 V DC and AC, with a hold current of 1.10 A and a trip current of 2.20 A at 20°C. It has a maximum resistance of 0.38 Ω at 20°C and a maximum resistance of 0.25 Ω one hour post-trip. The device features lead size of 0.520 mm² (AWG 20) and is RoHS compliant, UL recognized to UL 1434, CSA approved to CSA TIL No. CA-3A, TÜV approved to EN 60730-1, and CQC approved to GB 8898, GB/T 7153, GB 14536.1. The part is available in tape and reel packaging with 3,000 units per reel and is marked with 'X110' for identification.
PTC Resettable Fuse, 0.38ohm, Through Hole Mount, RADIAL LEADED, ROHS COMPLIANT Product overview: RXEF110-2 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.38ohm. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 0.38ohm, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RXEF110-2 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 150-RXEF110-2 |
| Product Name | Through-Hole 0.38ohm Circuit Protection Fuse |
| Approvals / Standards | RoHS |