The RXEF series are radial-leaded resettable PPTC overcurrent protection devices with a maximum voltage rating of 72 V and hold currents ranging from 50 mA to 3.75 A. The RXEF090-2 variant is a 0.90 A hold current device with a maximum trip current of 1.80 A, a maximum resistance of 0.47 Ω at 20°C one hour post-trip, and 0.205 mm² / 24 AWG lead size. It complies with UL 1434, CSA TIL No. CA-3A, EN 60730-1, and GB standards. The device is RoHS compliant, lead-free, and halogen-free, and is packaged in tape and reel with 3,000 units per reel. The part is marked with 'X90' and is compatible with high-volume electronics assembly.
PTC Resettable Fuse, 0.47ohm, Through Hole Mount, RADIAL LEADED, ROHS COMPLIANT Product overview: RXEF090-2 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.47ohm. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 0.47ohm, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RXEF090-2 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 150-RXEF090-2 |
| Product Name | Through-Hole 0.47ohm Circuit Protection Fuse |
| Approvals / Standards | RoHS |