TE Connectivity ™ PTC Resettable Fuses - RXEF050 RXEF050

Description
Manufacturer: Tyco Electronics Win Source Part Number: 1244798-RXEF050 Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient Application Field: Used in Safety, Industrial, Portable Devices
Request a Quote
Description
Manufacturer: Tyco Electronics Win Source Part Number: 1244798-RXEF050 Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient Application Field: Used in Safety, Industrial, Portable Devices
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - RXEF050 - 1244798-RXEF050 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - RXEF050
1244798-RXEF050
PTC Resettable Fuses - RXEF050 1244798-RXEF050
Manufacturer: Tyco Electronics Win Source Part Number: 1244798-RXEF050 Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient Application Field: Used in Safety, Industrial, Portable Devices

Manufacturer: Tyco Electronics
Win Source Part Number: 1244798-RXEF050
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Safety, Industrial, Portable Devices

Buy Now
Fuse;Resettable;0.5A;Dims 0.31x0.12x0.54
Fort Worth, TX, USA
Fuse;Resettable;0.5A;Dims 0.31x0.12x0.54";Epoxy Polymer;Radial;72VDC;PCB
70059859
Fuse;Resettable;0.5A;Dims 0.31x0.12x0.54";Epoxy Polymer;Radial;72VDC;PCB 70059859
Tyco Electronics' PolySwitch™ radial-leaded products represent the most comprehensive and complete set of PPTC products available in the industry today. For Low Hold Currents (Down to 50 mA) and High Voltage Ratings (Up to 72 V) Benefits Many Product Choices Give Engineers More Design Flexibility Compatible with High-Volume Electronics Assembly Assists in Meeting Regulatory Requirements High Voltage Ratings Allow Use in New Applications Features Broadest Range of Radial-Leaded Resettable Devices Available in the Industry Current Ratings From 50 mA to 15 A Voltage Ratings From 6 VAC to 265 VAC Line Voltage Applications Agency Recognition: UL, CSA, TUV Fast Time-to-Trip Low Resistance Applications Satellite Video Receivers Industrial Controls Transformers Computer Motherboards Modems USB Hub, Ports and Peripherals IEEE1394 Ports CD-ROMs Game Machines Battery Packs Phones Fax Machines Analog and Digital Line Cards Printers

Tyco Electronics' PolySwitch™ radial-leaded products represent the most comprehensive and complete set of PPTC products available in the industry today.

  • For Low Hold Currents (Down to 50 mA) and High Voltage Ratings (Up to 72 V)
    Benefits
  • Many Product Choices Give Engineers More Design Flexibility
  • Compatible with High-Volume Electronics Assembly
  • Assists in Meeting Regulatory Requirements
  • High Voltage Ratings Allow Use in New Applications
    Features
  • Broadest Range of Radial-Leaded Resettable Devices Available in the Industry
  • Current Ratings From 50 mA to 15 A
  • Voltage Ratings From 6 VAC to 265 VAC Line Voltage Applications
  • Agency Recognition: UL, CSA, TUV
  • Fast Time-to-Trip
  • Low Resistance

    Applications

  • Satellite Video Receivers
  • Industrial Controls
  • Transformers
  • Computer Motherboards
  • Modems
  • USB Hub, Ports and Peripherals
  • IEEE1394 Ports
  • CD-ROMs
  • Game Machines
  • Battery Packs
  • Phones
  • Fax Machines
  • Analog and Digital Line Cards
  • Printers
Supplier's Site

Technical Specifications

  Win Source Electronics Allied Electronics, Inc.
Product Category Fuses Fuses
Product Number 1244798-RXEF050 70059859
Product Name PTC Resettable Fuses - RXEF050 Fuse;Resettable;0.5A;Dims 0.31x0.12x0.54";Epoxy Polymer;Radial;72VDC;PCB
Fuse Material Epoxy Polymer
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002625204 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1500 volts
Rated Current 10 amps
View Details
International Fuse Quick Acting 1A - 81413421 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers
SMD 1.25A 32V Circuit Protection Fuse - 139-TF16SN1.25TTD - ERSAELECTRONICS PTE. LTD.
Specs
Approvals / Standards RoHS
Rated Voltage 32 volts
Rated Current 1.25 amps
View Details
2 suppliers