The RXEF030-2 is a radial-leaded resettable PPTC device from the RXEF series, rated for a maximum continuous voltage of 72 V and a hold current of 0.30 A at 20°C. It trips at a minimum of 0.60 A, with a maximum resistance of 2.10 Ω at 20°C and a maximum resistance of 1.33 Ω one hour post-trip. The device features 0.205 mm² (24 AWG) leads and is RoHS compliant, lead-free, and halogen-free. It is UL recognized to UL 1434, CSA approved to CSA TIL No. CA-3A, TÜV approved to EN 60730-1, and CQC approved to GB 8898, GB/T 7153, and GB 14536.1. The part is supplied in tape and reel packaging with a quantity of 3,000 per reel and is marked with "X30" for identification.
RESETTABLE FUSE, PTC, 72V, 300mA, RADIAL Product overview: RXEF030-2 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 72V, 300mA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 72V, 300mA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RXEF030-2 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 150-RXEF030-2 |
| Product Name | 72V 300mA Circuit Protection Fuse |
| Approvals / Standards | RoHS |