TE Connectivity ™ PTC Resettable Fuses - RXEF017 RXEF017

Description
Manufacturer: Tyco Electronics Win Source Part Number: 1244796-RXEF017 Manufacturer Homepage: www.macom.com Alternative Parts (Cross-Reference): PFRA.017.3; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Tyco Electronics Win Source Part Number: 1244796-RXEF017 Manufacturer Homepage: www.macom.com Alternative Parts (Cross-Reference): PFRA.017.3; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - RXEF017 - 1244796-RXEF017 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - RXEF017
1244796-RXEF017
PTC Resettable Fuses - RXEF017 1244796-RXEF017
Manufacturer: Tyco Electronics Win Source Part Number: 1244796-RXEF017 Manufacturer Homepage: www.macom.com Alternative Parts (Cross-Reference): PFRA.017.3; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient

Manufacturer: Tyco Electronics
Win Source Part Number: 1244796-RXEF017
Manufacturer Homepage: www.macom.com
Alternative Parts (Cross-Reference): PFRA.017.3;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient

Buy Now
Singapore, Singapore
Through-Hole 60V 170mA Circuit Protection Fuse
150-RXEF017
Through-Hole 60V 170mA Circuit Protection Fuse 150-RXEF017
PTC Resettable Fuse, 60V, 170mA, Radial, Through Hole Product overview: RXEF017 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 60V, 170mA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 60V, 170mA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RXEF017 can be used for catalog matching and distributor lookup.

PTC Resettable Fuse, 60V, 170mA, Radial, Through Hole Product overview: RXEF017 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 60V, 170mA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 60V, 170mA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RXEF017 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuse;Resettable;0.17A;Dims 0.29x0.12x0.5
Fort Worth, TX, USA
Fuse;Resettable;0.17A;Dims 0.29x0.12x0.5";Epoxy Polymer;Radial;60VDC;PCB
70059854
Fuse;Resettable;0.17A;Dims 0.29x0.12x0.5";Epoxy Polymer;Radial;60VDC;PCB 70059854
Tyco Electronics' PolySwitch™ radial-leaded products represent the most comprehensive and complete set of PPTC products available in the industry today. For Low Hold Currents (Down to 50 mA) and High Voltage Ratings (Up to 72 V) Benefits Many Product Choices Give Engineers More Design Flexibility Compatible with High-Volume Electronics Assembly Assists in Meeting Regulatory Requirements High Voltage Ratings Allow Use in New Applications Features Broadest Range of Radial-Leaded Resettable Devices Available in the Industry Current Ratings From 50 mA to 15 A Voltage Ratings From 6 VAC to 265 VAC Line Voltage Applications Agency Recognition: UL, CSA, TUV Fast Time-to-Trip Low Resistance Applications Satellite Video Receivers Industrial Controls Transformers Computer Motherboards Modems USB Hub, Ports and Peripherals IEEE1394 Ports CD-ROMs Game Machines Battery Packs Phones Fax Machines Analog and Digital Line Cards Printers

Tyco Electronics' PolySwitch™ radial-leaded products represent the most comprehensive and complete set of PPTC products available in the industry today.

  • For Low Hold Currents (Down to 50 mA) and High Voltage Ratings (Up to 72 V)
    Benefits
  • Many Product Choices Give Engineers More Design Flexibility
  • Compatible with High-Volume Electronics Assembly
  • Assists in Meeting Regulatory Requirements
  • High Voltage Ratings Allow Use in New Applications
    Features
  • Broadest Range of Radial-Leaded Resettable Devices Available in the Industry
  • Current Ratings From 50 mA to 15 A
  • Voltage Ratings From 6 VAC to 265 VAC Line Voltage Applications
  • Agency Recognition: UL, CSA, TUV
  • Fast Time-to-Trip
  • Low Resistance

    Applications

  • Satellite Video Receivers
  • Industrial Controls
  • Transformers
  • Computer Motherboards
  • Modems
  • USB Hub, Ports and Peripherals
  • IEEE1394 Ports
  • CD-ROMs
  • Game Machines
  • Battery Packs
  • Phones
  • Fax Machines
  • Analog and Digital Line Cards
  • Printers
Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc.
Product Category Fuses Fuses Fuses
Product Number 1244796-RXEF017 150-RXEF017 70059854
Product Name PTC Resettable Fuses - RXEF017 Through-Hole 60V 170mA Circuit Protection Fuse Fuse;Resettable;0.17A;Dims 0.29x0.12x0.5";Epoxy Polymer;Radial;60VDC;PCB
Fuse Material Polymer, Epoxy Epoxy Polymer
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002625317 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 900 volts
Rated Current 20 amps
View Details
International Fuse Quick Acting 32mA - 81411101 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
TVS/Fuse/Board Level Protection >> Fuses - TF16AT5.00TTD - LCSC Electronics Technology (HK) Limited
Specs
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
Rated Voltage 32 volts
View Details
2 suppliers