TE Connectivity Relay, Pcb, Power, Dpco, 8A, 24V; Product Range Schrack Te Connectivity RX424024C

Description
RELAY, PCB, POWER, DPCO, 8A, 24V; Product Range:TE - Power PCB Relay RX2 Series; Coil Voltage:24VDC; Contact Current:8A; Contact Voltage VAC:250V; Contact Voltage VDC:-; Contact Configuration:DPCO; Coil Resistance:1.095kohm ; Relay RoHS Compliant: Yes
Datasheet
Description
RELAY, PCB, POWER, DPCO, 8A, 24V; Product Range:TE - Power PCB Relay RX2 Series; Coil Voltage:24VDC; Contact Current:8A; Contact Voltage VAC:250V; Contact Voltage VDC:-; Contact Configuration:DPCO; Coil Resistance:1.095kohm ; Relay RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Pcb, Power, Dpco, 8A, 24V; Product Range Schrack Te Connectivity - 97K9198 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Pcb, Power, Dpco, 8A, 24V; Product Range Schrack Te Connectivity
97K9198
Relay, Pcb, Power, Dpco, 8A, 24V; Product Range Schrack Te Connectivity 97K9198
RELAY, PCB, POWER, DPCO, 8A, 24V; Product Range:TE - Power PCB Relay RX2 Series; Coil Voltage:24VDC; Contact Current:8A; Contact Voltage VAC:250V; Contact Voltage VDC:-; Contact Configuration:DPCO; Coil Resistance:1.095kohm ; Relay RoHS Compliant: Yes

RELAY, PCB, POWER, DPCO, 8A, 24V; Product Range:TE - Power PCB Relay RX2 Series; Coil Voltage:24VDC; Contact Current:8A; Contact Voltage VAC:250V; Contact Voltage VDC:-; Contact Configuration:DPCO; Coil Resistance:1.095kohm; Relay RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 97K9198
Product Name Relay, Pcb, Power, Dpco, 8A, 24V; Product Range Schrack Te Connectivity
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 2481666 - RS Components, Ltd.
RS Components, Ltd.
Specs
DC Coil Voltage 24 volts
Approvals RoHS
Operating Temp -40 F (-40 C)
View Details
Signal Relays - 1-1393813-4 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers
Power Relays - FTR-K1-105C sealed (ATEX) - FCL Components America
Specs
Mounting TH
View Details