TE Connectivity Heat Shrink Tubing RW-200-E-3/8-0-SP

Description
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Black Enter Number of Meters in Order Quantity"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Black Enter Number of Meters in Order Quantity"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - A132160-DS-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A132160-DS-ND
Heat Shrink Tubing A132160-DS-ND
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Black Enter Number of Meters in Order Quantity"

"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Black Enter Number of Meters in Order Quantity"

Buy Now Datasheet
Heat Shrink Tubing - A132160-50-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A132160-50-ND
Heat Shrink Tubing A132160-50-ND
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Black 164.0' (50.0m)"

"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Black 164.0' (50.0m)"

Buy Now Datasheet
Heat Shrink Tubing, 9.5Mm, Black; Shrink Ratio Raychem Te Connectivity - 09AJ6639 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 9.5Mm, Black; Shrink Ratio Raychem Te Connectivity
09AJ6639
Heat Shrink Tubing, 9.5Mm, Black; Shrink Ratio Raychem Te Connectivity 09AJ6639
HEAT SHRINK TUBING, 9.5MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.5mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:164.05ft; Length - Metric:50m; I.D. Recovered Max - RoHS Compliant: Yes

HEAT SHRINK TUBING, 9.5MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.5mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:164.05ft; Length - Metric:50m; I.D. Recovered Max - RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number A132160-DS-ND A132160-50-ND 09AJ6639
Product Name Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing, 9.5Mm, Black; Shrink Ratio Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0591 inch (1.5 mm)
View Details
Protect-Fast™ Braided Sleeving & Wrap – Advanced Specialty Materials – PFA-Nomex® -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Nomex®
View Details
Fluoroelastomer Heat Shrink Tubing - HS-VTN - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Fluoroelastomer
Operating Temperature -55 to 200 C (-67 to 392 F)
View Details
Push-in sleeve - NPQH-D-S10-E-P10 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature 0.0 to 150 C (32 to 302 F)
View Details