TE Connectivity Heat Shrink Tubing RW-175-E-3/64-X-SP

Description
RW-175-E-3/64-X-SP
Request a Quote Datasheet
Description
RW-175-E-3/64-X-SP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 484-RW-175-E-3/64-X-SP-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-RW-175-E-3/64-X-SP-ND
Heat Shrink Tubing 484-RW-175-E-3/64-X-SP-ND
RW-175-E-3/64-X-SP

RW-175-E-3/64-X-SP

Buy Now Datasheet
Heat-Shrink Tubing, 2 Raychem Te Connectivity - 09AJ6637 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Raychem Te Connectivity
09AJ6637
Heat-Shrink Tubing, 2 Raychem Te Connectivity 09AJ6637
HEAT-SHRINK TUBING, 2:1, 1.2MM, CLEAR; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.046"; I.D. Supplied - Metric:1.2mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:984.3ft; Length - Metric:300m; I.D. Recovered Max - RoHS Compliant: Yes

HEAT-SHRINK TUBING, 2:1, 1.2MM, CLEAR; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.046"; I.D. Supplied - Metric:1.2mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:984.3ft; Length - Metric:300m; I.D. Recovered Max - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 484-RW-175-E-3/64-X-SP-ND 09AJ6637
Product Name Heat Shrink Tubing Heat-Shrink Tubing, 2 Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Fluoropolymer
Operating Temperature -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1949-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Shrink tube - 211-500/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details