RUSBF250-2 is a resettable PTC overcurrent protection device in a through-hole, radial leaded package with dimensions up to 11.4 mm in length, 18.3 mm in width, and 3.0 mm in thickness. It has a hold current of 2.50 A, a trip current of 5.00 A, and a maximum voltage rating of 16 V DC. The device has an initial resistance of 0.02 to 0.036 ohms and a post-trip resistance of 0.06 ohms. It is marked with manufacturer, part, and lot identification, and uses tin-plated copper-clad steel leads. The insulating material meets UL 94 V-0 requirements. The part is RoHS compliant, ELV compliant, lead-free, and halogen-free. It is recognized by UL, CSA, and TUV.
PTC Resettable Fuse, Through Hole Mount, RADIAL LEADED, ROHS COMPLIANT Product overview: RUSBF250-2 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RUSBF250-2 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 150-RUSBF250-2 |
| Product Name | Through-Hole Circuit Protection Fuse |
| Approvals / Standards | RoHS |